CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
IC CMOS 2 CIRCUIT 10X2QFN Product overview: TLV6742SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV6742SIRUGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319783-TLV6742SIRUG
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 4.5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 150 µV
Current - Supply: 990µA (x2 Channels)
Current - Output / Channel: 68 mA
Supplier Device Package: 10-X2QFN (2x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-XFQFN
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Other Part Number: 296-TLV6742SIRUGRDKR
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
IC CMOS 2 CIRCUIT 10X2QFN
IC CMOS 2 CIRCUIT 10X2QFN
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-TLV6742SIRUGRTR-ND | 687-TLV6742SIRUGR | 1319783-TLV6742SIRUGR | TLV6742SIRUGR | TLV6742SIRUGR | TLV6742SIRUGR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.9900 milliamps | 0.9900 milliamps | 0.9900 milliamps | 0.9900 milliamps | ||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.50E-6 V/µs | 4.5 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 10-XFQFN | Tape & Reel (TR) | 10-XFQFN | 3 pA | 10-XFQFN |