Manufacturer: Texas Instruments
Win Source Part Number: 759131-TLV522DGKR
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 500nA
Amplifier Type: CMOS
Slew Rate: 0.0037V/μs
Gain Bandwidth Product: 8kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Current - Output / Channel: 5mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.7V ~ 5.5V
Dual Op Amp, 8-Pin, 3.7kHz Slew Rate, 8MHz BW, AEC-Q100 Product overview: TLV522DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 3.7kHz, 8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 3.7kHz, 8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV522DGKR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps 500-nA Nanopower, Dual, RRIO, CMOS-Input Operational Amplifier for Cost-Sensitive Systems 8-VSSOP -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 759131-TLV522DGKR | 687-TLV522DGKR | 296-46896-2-ND | TLV522DGKR | TLV522DGKR | TLV522DGKR | TLV522DGKR | TLV522DGKR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV522DGKR | Automotive Dual 3.7kHz 8MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Single-Supply | Rail-Rail-Out | ||||||
| Supply Voltage (VS) | 1.7 to 5.5 volts | 1.7 volts | 1.7 volts | |||||
| Source Current (IS) | 5.00E-4 milliamps | 5.00E-4 milliamps | 5.00E-4 milliamps | 5.00E-4 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA |