Texas Instruments TPA3100D2 20-W Stereo Class-D Audio Power Amplifier (TPA3100) TPA3100D2PHP

Description
20-W Stereo Class-D Audio Power Amplifier (TPA3100) 48-HTQFP -40 to 85
Request a Quote Datasheet
Description
20-W Stereo Class-D Audio Power Amplifier (TPA3100) 48-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA3100D2 20-W Stereo Class-D Audio Power Amplifier (TPA3100) - TPA3100D2PHP - Texas Instruments
Dallas, TX, United States
TPA3100D2 20-W Stereo Class-D Audio Power Amplifier (TPA3100)
TPA3100D2PHP
TPA3100D2 20-W Stereo Class-D Audio Power Amplifier (TPA3100) TPA3100D2PHP
20-W Stereo Class-D Audio Power Amplifier (TPA3100) 48-HTQFP -40 to 85

20-W Stereo Class-D Audio Power Amplifier (TPA3100) 48-HTQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
20W 26V Audio Amplifier
742-TPA3100D2PHP
20W 26V Audio Amplifier 742-TPA3100D2PHP
20W Class-D Audio Amp, 10-26V, 36dB Gain, 4R, HTQFP Product overview: TPA3100D2PHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 26V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, 26V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3100D2PHP can be used for catalog matching and distributor lookup.

20W Class-D Audio Amp, 10-26V, 36dB Gain, 4R, HTQFP Product overview: TPA3100D2PHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 26V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, 26V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3100D2PHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-26881-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-26881-ND
Audio Amplifiers 296-26881-ND
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)

Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA3100D2PHP - 083395-TPA3100D2PHP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA3100D2PHP
083395-TPA3100D2PHP
Linear - Linear - Amplifiers - Audio - TPA3100D2PHP 083395-TPA3100D2PHP
Manufacturer: Texas Instruments Win Source Part Number: 083395-TPA3100D2PHP Packaging: Reel - TR Type: Class D Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 21.8W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-HTQFP (7x7) Dimension: 48-TQFP Exposed Pad Supply Voltage - Operating: 10 V to 26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083395-TPA3100D2PHP
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 21.8W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 10 V to 26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifiers - TPA3100D2PHP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA3100D2PHP
Audio Amplifiers TPA3100D2PHP
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)

Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)

Buy Now
Linear - Amplifiers - Audio - TPA3100D2PHP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA3100D2PHP
Linear - Amplifiers - Audio TPA3100D2PHP
IC AMP CLSS D STER 21.8W 48HTQFP

IC AMP CLSS D STER 21.8W 48HTQFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA3100D2PHP
Integrated Circuits (ICs) - Linear - Amplifiers TPA3100D2PHP
IC AMP CLSS D STER 21.8W 48HTQFP

IC AMP CLSS D STER 21.8W 48HTQFP

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
TPA3100D2PHP
Audio Amplifiers TPA3100D2PHP
Audio Amplifiers 20 W Stereo Class-D Audio Amp

Audio Amplifiers 20 W Stereo Class-D Audio Amp

Buy Now Datasheet
Audio Amplifiers - TPA3100D2PHP - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA3100D2PHP
Audio Amplifiers TPA3100D2PHP
IC AMP CLSS D STER 21.8W 48HTQFP

IC AMP CLSS D STER 21.8W 48HTQFP

Supplier's Site Datasheet
Amp, Audio Pwr Class-D 20W 48Htqfp; Output Power Texas Instruments - 28AH5663 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Audio Pwr Class-D 20W 48Htqfp; Output Power Texas Instruments
28AH5663
Amp, Audio Pwr Class-D 20W 48Htqfp; Output Power Texas Instruments 28AH5663
AMP, AUDIO PWR CLASS-D 20W 48HTQFP; Output Power:21.8W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 26V; Amplifier Case Style:HTQFP; No. of Pins:48Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes

AMP, AUDIO PWR CLASS-D 20W 48HTQFP; Output Power:21.8W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 26V; Amplifier Case Style:HTQFP; No. of Pins:48Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Audio Amplifier Chips
Product Number TPA3100D2PHP 742-TPA3100D2PHP 296-26881-ND 083395-TPA3100D2PHP TPA3100D2PHP TPA3100D2PHP TPA3100D2PHP TPA3100D2PHP TPA3100D2PHP 28AH5663
Product Name TPA3100D2 20-W Stereo Class-D Audio Power Amplifier (TPA3100) 20W 26V Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA3100D2PHP Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers Amp, Audio Pwr Class-D 20W 48Htqfp; Output Power Texas Instruments
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 26 volts 24 volts 10 to 26 volts 10 to 26 volts 10 to 26 volts 26 to 10 volts 10 to 26 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type HTQFP,VQFN Tray 48-PowerTQFP QFP; 48-HTQFP (7x7) QFP; 48-PowerTQFP 48-PowerTQFP Surface Mount
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data