Win Source Part Number: 982862-TLV9054IRUCR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 15V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 330 µV
Current - Supply: 330µA
Current - Output / Channel: 50 mA
Package / Case: 14-XFQFN
Supplier Device Package: 14-QFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV9054IRUCRDKR,
Base Product Number: TLV9054
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
Quad 5-MHz, 15-V/µs high slew-rate, RRIO op amp 14-QFN -40 to 125 Product overview: TLV9054IRUCR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9054IRUCR can be used for catalog matching and distributor lookup.
CMOS Amplifier 1 Circuit Rail-to-Rail 14-QFN (2x2)
CMOS Amplifier 1 Circuit Rail-to-Rail 14-QFN (2x2)
CMOS Amplifier 1 Circuit Rail-to-Rail 14-QFN (2x2)
Operational Amplifiers - Op Amps Quad 5-MHz, 15-V/µs high slew-rate, RRIO op amp 14-QFN -40 to 125
IC CMOS 1 CIRCUIT 14QFN
CMOS Amplifier 1 Circuit Rail-to-Rail 14-QFN (2x2)
IC CMOS 1 CIRCUIT 14QFN
IC CMOS 4 CIRCUIT 14QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 982862-TLV9054IRUCR | 687-TLV9054IRUCR | 296-TLV9054IRUCRCT-ND | TLV9054IRUCR | TLV9054IRUCR | TLV9054IRUCR | TLV9054IRUCR | TLV9054IRUCR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Quad QFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.3300 milliamps | 0.3300 milliamps | 0.3300 milliamps | 0.3300 milliamps | ||||
| VOS | 0.3300 millivolts | 0.3300 millivolts | 0.3300 millivolts | |||||
| IBIAS | 2.00E-6 µA | 2.00E-6 µA | 2.00E-6 µA | |||||
| GBW | 5 MHz | 5 MHz | 5 MHz | |||||
| Slew Rate | 15 V/µs | 15 V/µs | 15 V/µs | 15 V/µs | 1.50E-5 V/µs |