Texas Instruments TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) TPA2005D1ZQYRG1

Description
1.4-W Mono Class-D Audio Amplifier (TPA2005) 15-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Description
1.4-W Mono Class-D Audio Amplifier (TPA2005) 15-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPA2005D1 is a 1.4-W mono filter-free class-D audio power amplifier designed for cellular handsets and PDAs, available in a 2.5 mm × 2.5 mm MicroStar Junior™ BGA package. It operates from a 2.5 V to 5.5 V supply, delivers 1.4 W into an 8 Ω load at 10% THD from a 5 V supply, and achieves 84% efficiency at 400 mW. The device features a 250-kHz switching frequency, eliminating the need for an output filter, and requires only three external components. It includes short-circuit and thermal protection, with a quiescent current of 2.8 mA and shutdown current of 0.5 μA. The fully differential design reduces RF rectification and eliminates input coupling capacitors.

Datasheet Summary
Powered by GS/AI

The TPA2005D1 is a 1.4-W mono filter-free class-D audio power amplifier designed for cellular handsets and PDAs, available in a 2.5 mm × 2.5 mm MicroStar Junior™ BGA package. It operates from a 2.5 V to 5.5 V supply, delivers 1.4 W into an 8 Ω load at 10% THD from a 5 V supply, and achieves 84% efficiency at 400 mW. The device features a 250-kHz switching frequency, eliminating the need for an output filter, and requires only three external components. It includes short-circuit and thermal protection, with a quiescent current of 2.8 mA and shutdown current of 0.5 μA. The fully differential design reduces RF rectification and eliminates input coupling capacitors.

Suppliers

Company
Product
Description
Supplier Links
TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) - TPA2005D1ZQYRG1 - Texas Instruments
Dallas, TX, United States
TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005)
TPA2005D1ZQYRG1
TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) TPA2005D1ZQYRG1
1.4-W Mono Class-D Audio Amplifier (TPA2005) 15-BGA MICROSTAR JUNIOR -40 to 85

1.4-W Mono Class-D Audio Amplifier (TPA2005) 15-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Audio Amplifiers - TPA2005D1ZQYRG1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TPA2005D1ZQYRG1-ND
Audio Amplifiers TPA2005D1ZQYRG1-ND
Amplifier IC 1-Channel (Mono) Class D 15-BGA MICROSTAR JUNIOR (2.5x2.5)

Amplifier IC 1-Channel (Mono) Class D 15-BGA MICROSTAR JUNIOR (2.5x2.5)

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA2005D1ZQYRG1 - 055351-TPA2005D1ZQYRG1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA2005D1ZQYRG1
055351-TPA2005D1ZQYRG1
Linear - Linear - Amplifiers - Audio - TPA2005D1ZQYRG1 055351-TPA2005D1ZQYRG1
Manufacturer: Texas Instruments Win Source Part Number: 055351-TPA2005D1ZQYR G1 Packaging: Reel - TR Type: Class D Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.45W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 15-BGA MICROSTAR JUNIOR (2.5x2.5) Dimension: 15-VFBGA Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055351-TPA2005D1ZQYRG1
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.45W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 15-BGA MICROSTAR JUNIOR (2.5x2.5)
Dimension: 15-VFBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
BGA Audio Amplifier - 742-TPA2005D1ZQYRG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Audio Amplifier
742-TPA2005D1ZQYRG1
BGA Audio Amplifier 742-TPA2005D1ZQYRG1
1.4-W Mono Class-D Audio Amplifier (TPA2005) 15-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TPA2005D1ZQYRG1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2005D1ZQYRG1 can be used for catalog matching and distributor lookup.

1.4-W Mono Class-D Audio Amplifier (TPA2005) 15-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TPA2005D1ZQYRG1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2005D1ZQYRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Audio - TPA2005D1ZQYRG1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA2005D1ZQYRG1
Linear - Amplifiers - Audio TPA2005D1ZQYRG1
IC AMP CLASS D MONO 1.45W 15BGA

IC AMP CLASS D MONO 1.45W 15BGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA2005D1ZQYRG1
Integrated Circuits (ICs) - Linear - Amplifiers TPA2005D1ZQYRG1
IC AMP CLASS D MONO 1.45W 15BGA

IC AMP CLASS D MONO 1.45W 15BGA

Supplier's Site
Audio Amplifiers - TPA2005D1ZQYRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA2005D1ZQYRG1
Audio Amplifiers TPA2005D1ZQYRG1
Amplifier IC 1-Channel (Mono) Class D 15-BGA MICROSTAR JUNIOR (2.5x2.5)

Amplifier IC 1-Channel (Mono) Class D 15-BGA MICROSTAR JUNIOR (2.5x2.5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number TPA2005D1ZQYRG1 TPA2005D1ZQYRG1-ND 055351-TPA2005D1ZQYRG1 742-TPA2005D1ZQYRG1 TPA2005D1ZQYRG1 TPA2005D1ZQYRG1 TPA2005D1ZQYRG1
Product Name TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA2005D1ZQYRG1 BGA Audio Amplifier Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts
Output Power 1.4 watts 1.45 watts 1.45 watts 1.45 watts 1.45 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA MICROSTAR JUNIOR,MSOP-PowerPAD,SON 15-VFBGA 15-BGA MICROSTAR JUNIOR (2.5x2.5) Tape and Reel 15-VFBGA 15-VFBGA
Unlock Full Specs
to access all available technical data