DUAL, 16-V, 10-MHZ, RAIL-TO-RAIL Product overview: TLV9162IDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9162IDDFR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
Win Source Part Number: 1380083-TLV9162IDDFR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: TLV916x
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 2.4mA (x2 Channels)
Current - Output / Channel: 73 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 33V/µs
Gain Bandwidth Product: 11 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 210 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
DUAL, 16-V, 10-MHZ, RAIL-TO-RAIL
DUAL, 16-V, 10-MHZ, RAIL-TO-RAIL
DUAL, 16-V, 10-MHZ, RAIL-TO-RAIL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV9162IDDFR | 296-TLV9162IDDFRTR-ND | 1380083-TLV9162IDDFR | TLV9162IDDFR | TLV9162IDDFR | TLV9162IDDFR | TLV9162IDDFR |
| Product Name | Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 volts | 2.7 volts | ||||
| Slew Rate | 33 V/µs | 33 V/µs | 33 V/µs | 33 V/µs | 33 V/µs | 3.30E-5 V/µs | |
| Bandwidth | 11 MHz | 11 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |