Dual, High Output Drive Operational Amplifier with Shutdown 14-SOIC -40 to 125
Dual Op Amp, 2.7MHz BW, 320mA Out, 6V, 14-SOIC Product overview: TLV4113ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 320mA, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.7MHz, 320mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4113ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3500uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 081537-TLV4113ID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.57 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 175μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP-PowerPad
Supply Voltage - Operating: 2.5 V to 6 V
Operating Supply Current: 700μA
Channel Output Current: 320mA
Gain Bandwidth Product (GBP): 2.7MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 2 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Dual High Output Drive
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV4113ID | 687-TLV4113ID | TLV4113ID | 081537-TLV4113ID | 296-10720-5-ND | TLV4113ID | TLV4113ID | TLV4113ID |
| Product Name | TLV4113 Dual, High Output Drive Operational Amplifier with Shutdown | Dual 2.7MHz 320mA 6V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4113ID | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts | ||||
| VOS | 3.5 millivolts | 0.1750 millivolts | 0.1750 millivolts | |||||
| Quiescent Current (IQ) | 1000 microamps | |||||||
| CMRR | 63 dB |