CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
4-Channel, 10-MHz, low-noise, RRIO, CMOS op amp for cost-sensitive systems 14-SOIC -40 to 125 Product overview: TLV9064IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9064IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900302-TLV9064IDR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: CMOS Amplifier Circuit Rail-to-Rail 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV9064
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-47549-2, 296-47549-1, 296-47549-6
IC CMOS 4 CIRCUIT 14SOIC
0.5pA Quad 10MHz SOIC-14 Operational Amplifier ROHS
OP-AMP, 10MHZ, 6.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:6.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps 4 channel, 10-MHz, Low-Noise, RRIO, CMOS Operational Amplifier for Cost-Sensitive Systems 14-SOIC -40 to 125
IC CMOS 4 CIRCUIT 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-47549-1-ND | 687-TLV9064IDR | 900302-TLV9064IDR | TLV9064IDR | TLV9064IDR | 27AJ0114 | TLV9064IDR | TLV9064IDR | TLV9064IDR | TLV9064IDR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9064IDR | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Op-Amp, 10Mhz, 6.5V/us, Soic-14; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.5380 milliamps | 0.5380 milliamps | 0.5380 milliamps | |||||||
| Slew Rate | 6.5 V/µs | 6.5 V/µs | 6.5 V/µs | 6.50E-6 V/µs | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | Surface Mount | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |