2-W Mono Class-D Audio Amplifier 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1271783-TPA2000D1PW
Packaging: Tube
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm
Family Name: TPA2000D1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MAX9759EUE+T; MAX9700AEBC; MAX9759EUE+;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
Audio Amp Speaker 1-CH Mono 2W Class-D 16-Pin TSSOP Tube Product overview: TPA2000D1PW from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2000D1PW can be used for catalog matching and distributor lookup.
Audio Amplifiers 2W Class-D
IC AMP CLASS D MONO 2W 16TSSOP
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
IC AMP CLASS D MONO 2W 16TSSOP
POWER AMP CLASS-D AUDIO, SMD, 2000; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA2000D1PW | 1271783-TPA2000D1PW | 296-7009-5-ND | 742-TPA2000D1PW | TPA2000D1PW | TPA2000D1PW | TPA2000D1PW | TPA2000D1PW | 27AJ0279 |
| Product Name | TPA2000D1 2-W Mono Class-D Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA2000D1PW | Audio Amplifiers | 2W TSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Power Amp Class-D Audio, Smd, 2000; Msl Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |