Stereo, Medium Power, Class-AB Audio Amplifier 20-SO PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083703-TPA1517DWP
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Tube
Type: Class AB
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mute Standby Thermal Protection
Package: 20-SOIC (0.295" 7.50mm Width) Exposed Pad
Manufacturer Device Package: 20-SO PowerPad
Standard Package: 25
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 9.5 V ~ 18 V
Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
6W Stereo Audio Amplifier, Class AB, 9.5-18V, 20dB Gain, 4R Load Product overview: TPA1517DWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, 18V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6W, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA1517DWP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 20-HSOIC
IC AMP CLASS AB STER 6W 20SOPWR
Amplifier IC 2-Channel (Stereo) Class AB 20-HSOIC
AMP, POWER, CLASS-A AUDIO, SMD, 1517; Output Power:6W; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:9.5V to 18V; Amplifier Case Style:SOIC; No. of Pins:20Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
Audio Amplifiers 6W Stereo Amp
IC AMP CLASS AB STER 6W 20SOPWR
IC AMP CLASS AB STER 6W 20SOPWR
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | TPA1517DWP | 083703-TPA1517DWP | 742-TPA1517DWP | 296-7007-5-ND | TPA1517DWP | TPA1517DWP | 27AJ0276 | TPA1517DWP | TPA1517DWP | TPA1517DWP |
| Product Name | TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier | Integrated Circuits(ICs) | 6W 18V Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Amp, Power, Class-A Audio, Smd, 1517; Output Power Texas Instruments | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9.5 to 18 volts | 9.5 to 18 volts | 9.5 to 18 volts | 18 to 9.5 volts | 9.5 to 18 volts | 9.5 to 18 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | PDIP,SO PowerPAD | Rail/Tube | SOIC; "20-SOIC (0.295"", 7.50mm Width) Exposed Pad" | 20-SOIC (0.295, 7.50mm Width) Exposed Pad | SOIC; 20-SOIC (0.295\", 7.50mm Width) Exposed Pad | Surface Mount | ||||
| Features | Thermal Shutdown Protection |