3-W Stereo Class-D Audio Amplifier with Volume Control (TPA2008) 24-HTSSOP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1271793-TPA2008D2PWP
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm
Family Name: TPA2008D2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-HTSSOP
Alternative Parts (Cross-Reference): SSM2356CBZ-REEL; SSM2306CPZ-REEL7; SSM2380CBZ-REEL7;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
3-W Stereo Class-D Audio Amplifier with Volume Control (TPA2008) 24-HTSSOP -40 to 85 Product overview: TPA2008D2PWPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2008D2PWPRG4 can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 3W 24HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
IC AMP CLASS D STER 3W 24HTSSOP
Audio Amplifiers Stereo Hi-Pwr 5-V Filter-Free Class-D
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA2008D2PWPRG4 | TPA2008D2PWPRG4-ND | 1271793-TPA2008D2PWPRG4 | 742-TPA2008D2PWPRG4 | TPA2008D2PWPRG4 | TPA2008D2PWPRG4 | TPA2008D2PWPRG4 | TPA2008D2PWPRG4 |
| Product Name | TPA2008D2 3-W Stereo Class-D Audio Amplifier with Volume Control (TPA2008) | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA2008D2PWPRG4 | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | 3 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |