Hi-Fi, Stereo Headphone Audio Amplifier 8-SOIC
Stereo Audio Amplifier, 75mW, 5.5V, 2-Ch, 8-SOIC Product overview: TPA152D from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75mW, 5.5V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 75mW, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA152D can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Audio Amplifier, 0.075W, 2 Channel(s), 1 Func, CMOS, PDSO8
IC AMP CLASS AB STER 75MW 8SOIC
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
AMP, POWER, AUDIO, SMD, SOIC8, 152; Output Power:75mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:4.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:32ohm; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA152D | 742-TPA152D | 296-1944-5-ND | TPA152D | TPA152D | TPA152D | TPA152D | 52AH7732 |
| Product Name | TPA152 Hi-Fi, Stereo Headphone Audio Amplifier | 75mW 5.5V SOIC Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Amp, Power, Audio, Smd, Soic8, 152; Output Power Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Output Power | 0.0750 watts | 0.0750 watts | 0.0750 watts | 0.0750 watts | ||||
| Package Type | SOIC | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |