DigiKey Datasheets for Antennas

Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more

Page: 1 10 19 20 21 22 23 24 25
Product Name Notes
1.215GHz, 1.5825GHz GPS Flat Patch RF Antenna 1.16GHz ~ 1.27GHz, 1.56GHz ~ 1.605GHz 3.6dBi IPEX MHF1 Surface Mount
1.695GHz LTE Flat Patch RF Antenna 700MHz ~ 2.69GHz 4.47dBi Surface Mount
162MHz Yagi, 3-Element RF Antenna 150MHz ~ 174MHz 7.1dBd N Type Female Bracket Mount
179 X 54.5 X 8MM, ULTRA WIDE BAN
2 IN 1 WIFI FPC ANTENNA, 2.4/5.8
2.4 CERAMIC PATCH IPD-C012 EVB
2.4 CHIP IRD-C013 EVALUATION KIT
2.45GHz, 5.5GHz, 6.525GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 5.5dBi IPEX MHF1 Surface Mount
235MHz Yagi, 6-Element RF Antenna 220MHz ~ 250MHz 7.1dBd N Type Female Bracket Mount
2IN1 COMBO ADH LTE&GNSS FAKRA
2IN1 LTE & WIFI SCREWMNT 900MM
2IN1 MIMO WIFI SCREW MNT DB IP66
3IN1 EXTSCRW LTE WIFI GNSS IP66
440MHz Yagi, 3-Element RF Antenna 430MHz ~ 450MHz 7.1dBd N Type Female Bracket Mount
440MHz Yagi, 6-Element RF Antenna 430MHz ~ 450MHz 10.2dBd N Type Female Bracket Mount
450MHZ FPC ANTENNA 100 X 20MM
460MHz Yagi, 3-Element RF Antenna 450MHz ~ 470MHz 7.1dBd N Type Female Bracket Mount
470MHz Yagi RF Antenna 12.2dBi N Type Female Bracket Mount
470MHz Yagi, 3-Element RF Antenna 8.6dBi N Type Female Bracket Mount
4G & GNSS 2IN1 ADHESIVE MOUNT CO
4G & GNSS 3IN1 ADHESIVE MOUNT CO
4G SCREW MOUNT STUBBY IFA EXTERN
4G SMD CHIP ANTENNA, 700-2700MHZ
4G TERMINAL MOUNT RUBBER DIPOLE
4G&GNSS L1 3IN1 SCREW MOUNT COMB
4G/5G 2 IN 1 COMBO FPC ANTENNA,
5G + 450MHZ FPC ANTENNA 150 X 16
5G + 450MHZ FPC ANTENNA, 138.8 X
5G ADHESIVE MOUNT TRANSPARENT FI
5G CHIP ZRD-C042 EVALUATION KIT
5G COMBO ANTENNA
5G SMD CHIP ANTENNA 1.4-6GHZ 18
5G TERMINAL MOUNT FIBERGLASS DIP
5G TERMINAL MOUNT RUBBER DIPOLE
5G TERMINAL MOUNT RUBBER MONOPOL
5G TERMINAL MOUNT STUBBY MONOPOL
5G TERMINAL MOUNT WHIP DIPOLE EX
5G TERMINAL SMA M HINGE WHITE
5G&GNSS L1 7IN1 ADHESIVE MOUNT C
5G&WIFI 2IN1 ADHESIVE MOUNT COMB
829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 3.65GHz, 4.5GHz, 5.5GHz 6G PCB Trace RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz,...
851MHz Yagi, 3-Element RF Antenna 809MHz ~ 896MHz 6dBd N Type Female Bracket Mount
868 CHIP GRD-C016 EVALUATION KIT
915 CHIP GRD-C016 EVALUATION KIT
920MHz Yagi, 3-Element RF Antenna 880MHz ~ 960MHz 8.6dBi N Type Female Bracket Mount
920MHz Yagi, 7-Element RF Antenna 880MHz ~ 960MHz 12.2dBi N Type Female Bracket Mount
933MHz Yagi, 3-Element RF Antenna 896MHz ~ 970MHz 6dBd N Type Female Bracket Mount
933MHz Yagi, 6-Element RF Antenna 896MHz ~ 970MHz 9dBd N Type Female Bracket Mount
ANT 4G WHIP SMA PLUG MALE
ANT 4G/LTE 2X2 DOME RG174 SMA
ANT 4G/LTE DOME SMA PLUG
ANT 4G/LTE TILT WHIP SMA PLUG
ANT 5G BLADE RP-SMA PLUG FEMALE
ANT 5G BLADE SMA PLUG 2M CABLE
ANT 5G BLADE SMA PLUG MALE
ANT 5G BURIAL PUCK TNC PLUG IP67
ANT 5G DOME 2M CABLE SMA IP67
ANT 5G FIBERGLASS N JACK FEMALE
ANT 5G FIBERGLASS N PLUG MALE
ANT 5G FPC 120MM CABLE MHF1 PLUG
ANT 5G PCB 120MM CABLE MHF1 PLUG
ANT 5G STR BLADE N PLUG IP67
ANT 5G STR BLADE SMA PLUG IP67
ANT 5G TILT BLADE SMA PLUG IP67
ANT 5G WHIP SMA PLUG MALE
ANT 5G/LTE 617~7125MHZ SMD CHIP
ANT 5G/LTE DOME N JACK
ANT 5G/LTE DOME RG58 SMA PLUG
ANT 5G/LTE STR BLADE IP67
ANT 5G/LTE STR BLADE N JACK
ANT 5G/LTE TILT BLADE IP67
ANT 5G/LTE TILT WHIP SMA PLUG
ANT 5G/LTE TRAFFIC RATED TNC
ANTENNA
EMBEDDED ANTENNA, CERAMIC PATCH
EMBEDDED ANTENNA,
EMBEDDED ANTENNA
EMBEDDED, 11006000, 5G, FPC WITH
EMBEDDED, 11006000, 5G, PCB WITH
EMBEDDED, 15006000, 5G, FPC WITH
EMBEDDED, 15006000, 5G, PCB WITH
EMBEDDED, 15591606, GNSS L1, CER
EMBEDDED, 1710-2700, 3300-5000,
EMBEDDED, 24002500 MHZ, 51505850
EMBEDDED, 24102490 MHZ, 49205925
EMBEDDED, 6006000, 5G, FPC WITH
EMBEDDED, 6006000, 5G, PCB WITH
EMBEDDED, 600960, 1427.91495.9,
EMBEDDED, 690960, 17102170, 2300
EMBEDDED, 700-960, 1710-2700, 33
EMBEDDED, 700~2690, LTE (4G), FP
EMBEDDED, 700~2690, LTE (4G), PC
EXT,CELLULAR,ROD,SCR EW,SMA-M,5G
EXTERNAL ANTENNA, LOW PROFILE, S
EXTERNAL ANTENNA, RUBBER, MAGNET
EXTERNAL ANTENNA, RUBBER, TERMIN
EXTERNAL ANTENNA, WHIP, MAGNETIC
EXTERNAL ANTENNA,470MHZ
EXTERNAL ANTENNA
EXTERNAL LTE TERMINAL ANT SMA M
EXTERNAL, 6006000, 5G, DIPOLE, S
FLEX , WIFI DUAL BAND,100MM,UFL
FLEX ANTENNA 1.5-6GHZ 193MM MHF4
FLEX ANTENNA LTE 30MM UFL
FLEX ANTENNA WIFI 6 100MM UFL
FLEX ANTENNA WIFI DUALB 44MM UFL
FLEX PCB ANT LTE 150MM UFL
FLEX PCB ANTENNA, LTE 75MM UFL
GEOMATRICAL L1/L2/L5 EXTERNAL AN
GNSS EXTERNAL ANTENNA, 20DB GAIN
GNSS EXTERNAL ANTENNA, 28DB GAIN
GNSS FPC ANTENNA L1/L2/L5 1176.4
GNSS FPC ANTENNA, 39.45 X 13.25,
GNSS FPC ANTENNA, 61.15 11.24,
GNSS FULL BAND SCREW MOUNT LOW P
GNSS FULL BAND SCREW MOUNT PPO P
GNSS L1 L2 L5 PATCH EVB KIT
GNSS L1 PCD-C020 EVALUATION KIT
GNSS L1 PPD-C018 EVALUATION KIT
GNSS L1 PPX-C025 EVALUATION KIT
GNSS L1 TERMINAL ANT SMA M STR
GNSS L1&B1&G1 ACTIVE, 55MM, UFL
GNSS L1&B1&G1 ACTVE, 2M,SMAM,MAG
GNSS L1&L2&L5 SCREW MOUNT PPO PA
GNSS L1&L5 ADHESIVE & SOLDERING
GNSS L1/L2/L5 EXTERNAL ANTENNA W
GNSS PATCH ANTENNA, IRIDIUM (161
GNSS TERMIANL MOUNT ANTENNA RA,
GNSS TERMIANL MOUNT ANTENNA STRA
GPS PCB CHIP ANTENNA, 7.0 X 5.8
HIGH PERFORMANCE SAT ANTENNA
INT,GPS&GNSS,CERAMIC ,-,NA,1559-1
INT,GPS&GNSS,CERAMIC ,-,NA,1560-1
INT,GPS&GNSS,CERAMIC ,-,NA,1565-1
INT_CELLULAR_FPC_ADH _150MM_IPEX-
LPWA/ISM SMT MOUNT PCB CHIP MONO
LPWA/ISM TERMINAL MOUNT FIBERGLA
LPWA/ISM TERMINAL MOUNT RUBBER D
LPWA/ISM TERMINAL MOUNT WHIP DIP
LPWA/ISM TERMINAL MOUNT WHIP MON
LTE ANT SMA M TERMINAL MONOPOLE
LTE ANTENNA, IP66, SCREW, 300MM
MAG ACTIVE GNSS L1 3M FAKRA C
MAG ANTENNA WIFI 2.4 1.5M SMA M
MAGGNSS L1&B1&G1 ACTIVE 3M SMAM
NB IOT SMD CHIP ANTENNA 791-960
PATCH ACTIVE GNSS L1 UFL 25X25
PATCH GNSS L1&B1&G1 ACTIVE 18X18
PATCH PASSIVE GNSS L1 15X15 UFL
PATCH, GNSS L1, PIN MNT, 13X13
PATCH, GNSS L1, PIN MNT, 15X15
PATCH, GNSS L1, PIN MNT, 18X18
PCB ANT, 15006000, 5G, 190MM
PCB ANTENNA,LTE,IPEX 1,L=100MM
POLE MOUNT CELLULAR OMNI ANTENNA
RF ANTENNA
STACKED PATCH L1/L5 PASS 25X25
TERMINAL WIFI 6 ANTENNA HINGE
V2X/DSRC TERMINAL MOUNT FIBERGLA
WIFI 2.4/5.8G PCB CHIP ANTENNA,8
WIFI 2IN1 SCREW MOUNT COMBO EXTE
WIFI CHIP TRD-C017 EVB KIT
YECN001J1A
YEGB000Q1C
YEIN002AA
YEMA300QXA
YF0023FA
YF0023GA
YF0023HA
YF0023IA
YF0026LA
YF0027CA
YMCP001AA
YMCP002AA
YMCP003AA
YSIS001AA
YWL00A0AA

<< Prev