Quectel Wireless Solutions Co., Ltd. RF Antennas YCN001AA

Description
EXTERNAL DIPOLE LTE ANTENNA SMAM
Request a Quote Datasheet
Description
EXTERNAL DIPOLE LTE ANTENNA SMAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YCN001AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YCN001AA-ND
RF Antennas 2958-YCN001AA-ND
EXTERNAL DIPOLE LTE ANTENNA SMAM

EXTERNAL DIPOLE LTE ANTENNA SMAM

Buy Now Datasheet
RF Antennas - YCN001AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YCN001AA
RF Antennas YCN001AA
829MHz, 830MHz, 1.228GHz, 1.585GHz, 1.94GHz, 2.205GHz, 3.65GHz, 4.5GHz, 5.5GHz GNSS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 700MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.56GHz ~ 1.61GHz, 1.71GHz ~ 1.71GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz -0.7dBi, -0.03dBi, 2.71dBi, 1.66dBi, 2.71dBi, 2.71dBi SMA Male Connector Mount

829MHz, 830MHz, 1.228GHz, 1.585GHz, 1.94GHz, 2.205GHz, 3.65GHz, 4.5GHz, 5.5GHz GNSS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 700MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.56GHz ~ 1.61GHz, 1.71GHz ~ 1.71GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz -0.7dBi, -0.03dBi, 2.71dBi, 1.66dBi, 2.71dBi, 2.71dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YCN001AA-ND YCN001AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; GPS; GNSS, LTE GNSS, LTE
Primary Frequency Range 829.0 to 5500.0 MHz
Gain -0.7000 to 2.71 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers