162MHz Yagi, 3-Element RF Antenna 150MHz ~ 174MHz 7.1dBd N Type Female Bracket Mount
162MHz Yagi, 3-Element RF Antenna 150MHz ~ 174MHz 7.1dBd N Type Female Bracket Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | YB1503-ND | YB1503 |
| Product Name | RF Antennas | RF Antennas |
| Applications | RF Antennas | |
| Primary Frequency Range | 162.0 MHz | |
| Gain | 7.1 dB |
Vertical