Quectel Wireless Solutions Co., Ltd. RF Antennas YF0011AA

Description
FLEX ANTENNA WIFI DUALB 44MM UFL
Request a Quote Datasheet
Description
FLEX ANTENNA WIFI DUALB 44MM UFL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YF0011AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YF0011AA-ND
RF Antennas 2958-YF0011AA-ND
FLEX ANTENNA WIFI DUALB 44MM UFL

FLEX ANTENNA WIFI DUALB 44MM UFL

Buy Now Datasheet
RF Antennas - YF0011AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YF0011AA
RF Antennas YF0011AA
2.45GHz, 5.5GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 7dBi, 7dBi U.FL Adhesive

2.45GHz, 5.5GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 7dBi, 7dBi U.FL Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YF0011AA-ND YF0011AA
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 2450.0 to 5500.0 MHz
Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers