Quectel Wireless Solutions Co., Ltd. RF Antennas YFNF868F3AM

Description
EMBEDDED ANTENNA
Request a Quote Datasheet
Description
EMBEDDED ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFNF868F3AM-ND - DigiKey
Thief River Falls, MN, United States
EMBEDDED ANTENNA

EMBEDDED ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YFNF868F3AM-ND
Product Name RF Antennas
Applications ISM, LPWA
Primary Frequency Range 868.0 MHz
Gain 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers