Quectel Wireless Solutions Co., Ltd. RF Antennas YLY001CA

Description
GNSS L1&B1&G1 ACTVE, 2M,SMAM,MAG
Request a Quote Datasheet
Description
GNSS L1&B1&G1 ACTVE, 2M,SMAM,MAG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YLY001CA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YLY001CA-ND
RF Antennas 2958-YLY001CA-ND
GNSS L1&B1&G1 ACTVE, 2M,SMAM,MAG

GNSS L1&B1&G1 ACTVE, 2M,SMAM,MAG

Buy Now Datasheet
RF Antennas - YLY001CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YLY001CA
RF Antennas YLY001CA
1.588GHz GNSS Dome RF Antenna 1.575GHz ~ 1.602GHz 0.8dBi SMA Male Magnetic

1.588GHz GNSS Dome RF Antenna 1.575GHz ~ 1.602GHz 0.8dBi SMA Male Magnetic

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YLY001CA-ND YLY001CA
Product Name RF Antennas RF Antennas
Applications GPS; GNSS GNSS
Primary Frequency Range 1588.0 MHz
Gain 0.8000 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers