Quectel Wireless Solutions Co., Ltd. RF Antennas YF0006AA

Description
FLEX ANTENNA LTE 30MM UFL
Request a Quote Datasheet
Description
FLEX ANTENNA LTE 30MM UFL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YF0006AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YF0006AA-ND
RF Antennas 2958-YF0006AA-ND
FLEX ANTENNA LTE 30MM UFL

FLEX ANTENNA LTE 30MM UFL

Buy Now Datasheet
RF Antennas - YF0006AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YF0006AA
RF Antennas YF0006AA
780MHz, 1.45GHz, 2.2GHz LTE Flat Patch RF Antenna 600MHz ~ 960MHz, 1.4GHz ~ 1.5GHz, 1.71GHz ~ 2.69GHz 3dBi, 3dBi, 3dBi U.FL Adhesive

780MHz, 1.45GHz, 2.2GHz LTE Flat Patch RF Antenna 600MHz ~ 960MHz, 1.4GHz ~ 1.5GHz, 1.71GHz ~ 2.69GHz 3dBi, 3dBi, 3dBi U.FL Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YF0006AA-ND YF0006AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 780.0 to 2200.0 MHz
Gain 3 dB
VSWR 4 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details