Quectel Wireless Solutions Co., Ltd. RF Antennas YF0020EA

Description
EMBEDDED, 6006000, 5G, FPC WITH
Request a Quote Datasheet
Description
EMBEDDED, 6006000, 5G, FPC WITH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YF0020EA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YF0020EA-ND
RF Antennas 2958-YF0020EA-ND
EMBEDDED, 6006000, 5G, FPC WITH

EMBEDDED, 6006000, 5G, FPC WITH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YF0020EA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details