Quectel Wireless Solutions Co., Ltd. RF Antennas YFCO002AA

Description
4G/5G 2 IN 1 COMBO FPC ANTENNA,
Request a Quote Datasheet
Description
4G/5G 2 IN 1 COMBO FPC ANTENNA,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFCO002AA-ND - DigiKey
Thief River Falls, MN, United States
4G/5G 2 IN 1 COMBO FPC ANTENNA,

4G/5G 2 IN 1 COMBO FPC ANTENNA,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YFCO002AA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 2G, 3G, 4G, 5G
Unlock Full Specs
to access all available technical data

Similar Products

LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers