Quectel Wireless Solutions Co., Ltd. RF Antennas YP0009BA

Description
829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 3.65GHz, 4.5GHz, 5.5GHz 6G PCB Trace RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 1.2dBi, 3.3dBi, 3.3dBi, 3.9dBi, 4.5dBi, 4.67dBi, 4.6dBi IPEX MHF4 Adhesive
Request a Quote Datasheet
Description
829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 3.65GHz, 4.5GHz, 5.5GHz 6G PCB Trace RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 1.2dBi, 3.3dBi, 3.3dBi, 3.9dBi, 4.5dBi, 4.67dBi, 4.6dBi IPEX MHF4 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YP0009BA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YP0009BA-ND
RF Antennas 2958-YP0009BA-ND
829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 3.65GHz, 4.5GHz, 5.5GHz 6G PCB Trace RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 1.2dBi, 3.3dBi, 3.3dBi, 3.9dBi, 4.5dBi, 4.67dBi, 4.6dBi IPEX MHF4 Adhesive

829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 3.65GHz, 4.5GHz, 5.5GHz 6G PCB Trace RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 1.2dBi, 3.3dBi, 3.3dBi, 3.9dBi, 4.5dBi, 4.67dBi, 4.6dBi IPEX MHF4 Adhesive

Buy Now Datasheet
RF Antennas - YP0009BA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YP0009BA
RF Antennas YP0009BA
1.1GHz, 1.5GHz, 1.8GHz, 2.16GHz, 2.3GHz, 2.68GHz, 3.3GHz, 5GHz, 6GHz 6G PCB Trace RF Antenna 1.1GHz ~ 6GHz -0.83dBi, 2.8dBi, 2.88dBi, 2.1dBi, 2.3dBi, 3.22dBi, 1.36dBi, 1.49dBi, 1.13dBi IPEX MHF4 Adhesive

1.1GHz, 1.5GHz, 1.8GHz, 2.16GHz, 2.3GHz, 2.68GHz, 3.3GHz, 5GHz, 6GHz 6G PCB Trace RF Antenna 1.1GHz ~ 6GHz -0.83dBi, 2.8dBi, 2.88dBi, 2.1dBi, 2.3dBi, 3.22dBi, 1.36dBi, 1.49dBi, 1.13dBi IPEX MHF4 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YP0009BA-ND YP0009BA
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; 6G 6G
Primary Frequency Range 1100.0 to 6000.0 MHz
Gain -0.8300 to 3.22 dB
VSWR 1.08 to 2.77 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers