Quectel Wireless Solutions Co., Ltd. RF Antennas YP0009AA

Description
PCB ANT, 15006000, 5G, 190MM
Request a Quote Datasheet
Description
PCB ANT, 15006000, 5G, 190MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YP0009AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YP0009AA-ND
RF Antennas 2958-YP0009AA-ND
PCB ANT, 15006000, 5G, 190MM

PCB ANT, 15006000, 5G, 190MM

Buy Now Datasheet
RF Antennas - YP0009AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YP0009AA
RF Antennas YP0009AA
829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.43GHz, 3.65GHz, 3.75GHz, 4.5GHz, 5.5GHz 2G, 3G, 4G, 5G PCB Trace RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.5GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 4GHz, 3.3GHz ~ 5GHZ, 4GHz ~ 6GHz, 5GHz ~ 6GHz 2.3dBi, 1.8dBi, 3.2dBi, 4.42dBi, 2.8dBi, 4.2dBi, 3.6dBi IPEX MHF4 Adhesive

829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.43GHz, 3.65GHz, 3.75GHz, 4.5GHz, 5.5GHz 2G, 3G, 4G, 5G PCB Trace RF Antenna 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.5GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 4GHz, 3.3GHz ~ 5GHZ, 4GHz ~ 6GHz, 5GHz ~ 6GHz 2.3dBi, 1.8dBi, 3.2dBi, 4.42dBi, 2.8dBi, 4.2dBi, 3.6dBi IPEX MHF4 Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YP0009AA-ND YP0009AA
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; 2G, 3G, 4G, 5G 2G, 3G, 4G, 5G
Primary Frequency Range 829.0 to 5500.0 MHz
Gain 1.8 to 4.42 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers