Joymax Electronics Co., Ltd. RF Antennas ZX-F009-A

Description
WIFI CHIP TRD-C017 EVB KIT
Request a Quote Datasheet
Description
WIFI CHIP TRD-C017 EVB KIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-ZX-F009-A-ND - DigiKey
Thief River Falls, MN, United States
WIFI CHIP TRD-C017 EVB KIT

WIFI CHIP TRD-C017 EVB KIT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-ZX-F009-A-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 2.4 to 5.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers