829MHz, 2.2GHz 4G, LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi Solder Surface Mount
829MHz, 2.2GHz 4G, LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi Solder Surface Mount
829MHz, 2.2GHz 4G, LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi Solder Surface Mount
829MHz, 2.2GHz 4G, LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3dBi Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YC0002AACT-ND | YC0002AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE | 4G, LTE |
| Primary Frequency Range | 829.0 to 2200.0 MHz | |
| Gain | 3 dB | |
| VSWR | 3 :1 |
Vertical