4IN1 LTE MIMO WIFI GNSS SCRW MNT
1.7GHz, 1.561GHz, 1.575GHz, 1.602GHz, 4.125GHz GNSS, LTE Dome RF Antenna 700MHz ~ 2.7GHz, 2.4GHz ~ 5.85GHz -2dBi, 20dBi, 20dBi, -2dBi Fakra Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YB0026AA-ND | YB0026AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; GNSS, LTE | GNSS, LTE |
| Primary Frequency Range | 1561.0 to 4125.0 MHz | |
| Gain | -2 to 20 dB | |
| VSWR | 2 to 4 :1 |
Vertical