Quectel Wireless Solutions Co., Ltd. RF Antennas YB0033AA

Description
1.55GHz, 1.575GHz GPS, LTE Module RF Antenna 700MHz ~ 2.7GHz, 1.572GHz ~ 1.578GHz 3dBi, 20dBi SMA Male Screw Mount
Request a Quote Datasheet
Description
1.55GHz, 1.575GHz GPS, LTE Module RF Antenna 700MHz ~ 2.7GHz, 1.572GHz ~ 1.578GHz 3dBi, 20dBi SMA Male Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YB0033AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YB0033AA-ND
RF Antennas 2958-YB0033AA-ND
1.55GHz, 1.575GHz GPS, LTE Module RF Antenna 700MHz ~ 2.7GHz, 1.572GHz ~ 1.578GHz 3dBi, 20dBi SMA Male Screw Mount

1.55GHz, 1.575GHz GPS, LTE Module RF Antenna 700MHz ~ 2.7GHz, 1.572GHz ~ 1.578GHz 3dBi, 20dBi SMA Male Screw Mount

Buy Now Datasheet
RF Antennas - YB0033AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YB0033AA
RF Antennas YB0033AA
1.55GHz, 1.575GHz GPS, LTE Module RF Antenna 700MHz ~ 2.7GHz, 1.572GHz ~ 1.578GHz 3dBi, 20dBi SMA Male Screw Mount

1.55GHz, 1.575GHz GPS, LTE Module RF Antenna 700MHz ~ 2.7GHz, 1.572GHz ~ 1.578GHz 3dBi, 20dBi SMA Male Screw Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YB0033AA-ND YB0033AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; GPS; GPS, LTE GPS, LTE
Primary Frequency Range 1550.0 to 1575.0 MHz
Gain 3 to 20 dB
VSWR 2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers