2.45GHz, 5.5GHz Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 3.85dBi SMA Male Connector Mount
2.45GHz, 5.5GHz Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 3.85dBi SMA Male Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YE0031AA-ND | YE0031AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Wi-Fi | Wi-Fi |
| Primary Frequency Range | 2450.0 to 5500.0 MHz | |
| Gain | 3.85 dB |