EXTERNAL DIPOLE LTE ANTENNA SMAM
829MHz, 1.228GHz, 1.505GHz, 1.762GHz, 1.94GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 824MHz ~ 1.28GHz, 1.176GHz ~ 1.61GHz, 1.4GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 2.7GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 1.7dBi, 1.9dBi, 3dBi, 2.6dBi SMA Male Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YE0009AA-ND | YE0009AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; LTE | LTE |
| Primary Frequency Range | 829.0 to 5500.0 MHz | |
| Gain | 1.7 to 3 dB |
Vertical