Quectel Wireless Solutions Co., Ltd. RF Antennas YE0010AA

Description
LTE EXT ANTENNA 1M SMA ADHESIVE
Request a Quote Datasheet
Description
LTE EXT ANTENNA 1M SMA ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YE0010AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YE0010AA-ND
RF Antennas 2958-YE0010AA-ND
LTE EXT ANTENNA 1M SMA ADHESIVE

LTE EXT ANTENNA 1M SMA ADHESIVE

Buy Now Datasheet
RF Antennas - YE0010AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YE0010AA
RF Antennas YE0010AA
829MHz, 1.228GHz, 1.505GHz, 1.699GHz, 1.94GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz LTE Flat Bar RF Antenna 698MHz ~ 960MHz, 698MHz ~ 1.28GHz, 1.176GHz ~ 1.61GHz, 1.4GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 2.7GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 3dBi, 3dBi, 3dBi, 2.9dBi SMA Male Adhesive

829MHz, 1.228GHz, 1.505GHz, 1.699GHz, 1.94GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz LTE Flat Bar RF Antenna 698MHz ~ 960MHz, 698MHz ~ 1.28GHz, 1.176GHz ~ 1.61GHz, 1.4GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 2.7GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 3dBi, 3dBi, 3dBi, 2.9dBi SMA Male Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YE0010AA-ND YE0010AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 829.0 to 5500.0 MHz
Gain 2.9 to 3 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers