Quectel Wireless Solutions Co., Ltd. RF Antennas YB0017AA

Description
Beidou, GLONASS, GNSS, GPS Module RF Antenna 4dBi SMA Male Magnetic
Request a Quote Datasheet
Description
Beidou, GLONASS, GNSS, GPS Module RF Antenna 4dBi SMA Male Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YB0017AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YB0017AA-ND
RF Antennas 2958-YB0017AA-ND
Beidou, GLONASS, GNSS, GPS Module RF Antenna 4dBi SMA Male Magnetic

Beidou, GLONASS, GNSS, GPS Module RF Antenna 4dBi SMA Male Magnetic

Buy Now Datasheet
RF Antennas - YB0017AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YB0017AA
RF Antennas YB0017AA
Beidou, GLONASS, GNSS, GPS Module RF Antenna 4dBi SMA Male Magnetic

Beidou, GLONASS, GNSS, GPS Module RF Antenna 4dBi SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YB0017AA-ND YB0017AA
Product Name RF Antennas RF Antennas
Applications GPS; Beidou, GLONASS, GNSS, GPS Beidou, GLONASS, GNSS, GPS
Gain 4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers