825MHz, 829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.2GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz LTE Whip, Straight RF Antenna 690MHz ~ 960MHz, 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz 3.3dBi, 3.3dBi, 1.2dBi, 3.3dBi, -0.3dBi SMA Male Magnetic
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YE0021AA-ND | YE0021AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; LTE | LTE |
| Primary Frequency Range | 825.0 to 5500.0 MHz | |
| Gain | -0.3000 to 3.3 dB | |
| VSWR | 3 :1 |
Vertical