Quectel Wireless Solutions Co., Ltd. RF Antennas YB0014AA

Description
2IN1 LTE&GNSS SCRW MNT COMBO ANT
Request a Quote Datasheet
Description
2IN1 LTE&GNSS SCRW MNT COMBO ANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YB0014AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YB0014AA-ND
RF Antennas 2958-YB0014AA-ND
2IN1 LTE&GNSS SCRW MNT COMBO ANT

2IN1 LTE&GNSS SCRW MNT COMBO ANT

Buy Now Datasheet
RF Antennas - YB0014AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YB0014AA
RF Antennas YB0014AA
849MHz, 1.561GHz, 1.575GHz, 2.2GHz GNSS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 1GHz, 1.558GHz ~ 1.564GHz, 1.572GHz ~ 1.578GHz, 1.7GHz ~ 2.7GHz 2dBi, 2dBi SMA Male Screw Mount

849MHz, 1.561GHz, 1.575GHz, 2.2GHz GNSS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 1GHz, 1.558GHz ~ 1.564GHz, 1.572GHz ~ 1.578GHz, 1.7GHz ~ 2.7GHz 2dBi, 2dBi SMA Male Screw Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YB0014AA-ND YB0014AA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GNSS, LTE, Wi-Fi GNSS, LTE, Wi-Fi
Primary Frequency Range 849.0 to 2200.0 MHz
Gain 2 dB
VSWR 3 to 4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers