Quectel Wireless Solutions Co., Ltd. RF Antennas YEGT002AA

Description
GNSS L1 TERMINAL ANT SMA M STR
Request a Quote Datasheet
Description
GNSS L1 TERMINAL ANT SMA M STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEGT002AA-ND - DigiKey
Thief River Falls, MN, United States
GNSS L1 TERMINAL ANT SMA M STR

GNSS L1 TERMINAL ANT SMA M STR

Buy Now Datasheet
RF Antennas - YEGT002AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YEGT002AA
RF Antennas YEGT002AA
1.58GHz GNSS Whip, Straight RF Antenna 1.555GHz ~ 1.605GHz 1.75dBi SMA Male Connector Mount

1.58GHz GNSS Whip, Straight RF Antenna 1.555GHz ~ 1.605GHz 1.75dBi SMA Male Connector Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YEGT002AA-ND YEGT002AA
Product Name RF Antennas RF Antennas
Applications GPS; GNSS GNSS
Primary Frequency Range 1580.0 MHz
Gain 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers