ANT 5G/LTE TRAFFIC RATED TNC
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5448-YHF-HA02TC2W-B200-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE |
| Primary Frequency Range | 761.0 to 1575000.0 MHz |
| Gain | 1.4 to 4.9 dB |
| VSWR | 3 to 4.3 :1 |