Quectel Wireless Solutions Co., Ltd. RF Antennas YFCH001WWA

Description
EMBEDDED ANTENNA
Request a Quote Datasheet
Description
EMBEDDED ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFCH001WWA-ND - DigiKey
Thief River Falls, MN, United States
EMBEDDED ANTENNA

EMBEDDED ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YFCH001WWA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 4G
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2766672 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details