Joymax Electronics Co., Ltd. RF Antennas ZWX-715BRS5B

Description
ANT 5G BLADE RP-SMA PLUG FEMALE
Request a Quote Datasheet
Description
ANT 5G BLADE RP-SMA PLUG FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-ZWX-715BRS5B-ND - DigiKey
Thief River Falls, MN, United States
ANT 5G BLADE RP-SMA PLUG FEMALE

ANT 5G BLADE RP-SMA PLUG FEMALE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-ZWX-715BRS5B-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE
Primary Frequency Range 450.0 to 5500.0 MHz
Gain 0.9000 to 4.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN03-320CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, Galileo, Glonass, GNSS, GPS, Wi-Fi
Primary Frequency Range 1561.0 to 10300.0 MHz
Gain -1.1 to 4.1 dB
View Details
3 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers