Quectel Wireless Solutions Co., Ltd. RF Antennas YFGA012E3AM

Description
EMBEDDED ANTENNA
Request a Quote Datasheet
Description
EMBEDDED ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFGA012E3AM-ND - DigiKey
Thief River Falls, MN, United States
EMBEDDED ANTENNA

EMBEDDED ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YFGA012E3AM-ND
Product Name RF Antennas
Applications GPS; GNSS
Primary Frequency Range 1575.0 MHz
Gain -1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1853076 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma male
View Details
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers