Joymax Electronics Co., Ltd. RF Antennas YWX-100BSA2W

Description
ANT 4G/LTE TILT WHIP SMA PLUG
Request a Quote Datasheet
Description
ANT 4G/LTE TILT WHIP SMA PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-YWX-100BSA2W-ND - DigiKey
Thief River Falls, MN, United States
ANT 4G/LTE TILT WHIP SMA PLUG

ANT 4G/LTE TILT WHIP SMA PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-YWX-100BSA2W-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE
Primary Frequency Range 761.0 to 2450.0 MHz
Gain -0.1000 to 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2118060-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details