Quectel Wireless Solutions Co., Ltd. RF Antennas YFBP001WWA

Description
EMBEDDED ANTENNA
Request a Quote Datasheet
Description
EMBEDDED ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFBP001WWADKR-ND - DigiKey
Thief River Falls, MN, United States
EMBEDDED ANTENNA

EMBEDDED ANTENNA

Buy Now Datasheet
RF Antennas - 2958-YFBP001WWATR-ND - DigiKey
Thief River Falls, MN, United States
EMBEDDED ANTENNA

EMBEDDED ANTENNA

Buy Now Datasheet
RF Antennas - 2958-YFBP001WWACT-ND - DigiKey
Thief River Falls, MN, United States
EMBEDDED ANTENNA

EMBEDDED ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YFBP001WWADKR-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers