1.568GHz Beidou, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.577GHz 2dBi IPEX MHF1 Surface Mount
1.568GHz Beidou, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.577GHz 2dBi IPEX MHF1 Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YCGO006AA-ND | YCGO006AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | GPS; Beidou, GPS | Beidou, GPS |
| Primary Frequency Range | 1568.0 MHz | |
| Gain | 2 dB | |
| VSWR | 2 :1 |
Vertical