CERAMIC CHIP WIFI 2.4 SMD
CERAMIC CHIP WIFI 2.4 SMD
CERAMIC CHIP WIFI 2.4 SMD
2.45GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 5dBi Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YC0010AADKR-ND | YC0010AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi | Bluetooth, Wi-Fi |
| Primary Frequency Range | 2450.0 MHz | |
| Gain | 5 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)