Quectel Wireless Solutions Co., Ltd. RF Antennas YECT005WFA

Description
5G TERMINAL MOUNT WHIP DIPOLE EX
Request a Quote Datasheet
Description
5G TERMINAL MOUNT WHIP DIPOLE EX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YECT005WFA-ND - DigiKey
Thief River Falls, MN, United States
5G TERMINAL MOUNT WHIP DIPOLE EX

5G TERMINAL MOUNT WHIP DIPOLE EX

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YECT005WFA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers