5.9GHz Module RF Antenna 5.725GHz ~ 6GHz 13.2dB RP-SMA Male Bracket Mount
5.9GHz Module RF Antenna 5.725GHz ~ 6GHz 13.2dB RP-SMA Male Bracket Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 994-1135-ND | YE572113-30RSMM |
| Product Name | RF Antennas | RF Antennas |
| Applications | RF Antennas | |
| Primary Frequency Range | 5900.0 MHz | |
| Gain | 13.2 dB |