Quectel Wireless Solutions Co., Ltd. RF Antennas YEMN205J1DH

Description
EXTERNAL ANTENNA
Request a Quote Datasheet
Description
EXTERNAL ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEMN205J1DH-ND - DigiKey
Thief River Falls, MN, United States
EXTERNAL ANTENNA

EXTERNAL ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YEMN205J1DH-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G/5G, BeiDou, Galileo, GLONASS, GNSS, GPS, LTE, QZSS, Wi-Fi
Primary Frequency Range 650.0 to 5500.0 MHz
Gain -1.4 to 5.9 dB
VSWR 1.27 to 9.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details