Joymax Electronics Co., Ltd. RF Antennas YHX-1303SA1B

Description
ANT 4G/LTE STR WHIP SMA PLUG
Request a Quote Datasheet
Description
ANT 4G/LTE STR WHIP SMA PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-YHX-1303SA1B-ND - DigiKey
Thief River Falls, MN, United States
ANT 4G/LTE STR WHIP SMA PLUG

ANT 4G/LTE STR WHIP SMA PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-YHX-1303SA1B-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE
Primary Frequency Range 761.0 to 2450.0 MHz
Gain 0.5000 to 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers