EXTERNAL DIPOLE 5G ANTENNA SMAM
829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.43GHz, 2.84GHz, 3.65GHz, 4.5GHz, 5.5GHz LTE Whip, Right Angle RF Antenna 698MHz ~ 960MHz, 699MHz ~ 1.28GHz, 1.176GHz ~ 1.61GHz, 1.4GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 4GHz, 3.3GHz ~ 5GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz -0.9dBi, 3.4dBi, 2.76dBi, 3.5dBi, 3.25dBi, 3.14dBi SMA Male Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YE0003AA-ND | YE0003AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; LTE | LTE |
| Primary Frequency Range | 829.0 to 5500.0 MHz | |
| Gain | -0.9000 to 3.5 dB |
Vertical & 2 x Dual Slant ±45°