TE Connectivity Antennas YF88008-61NF

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 880 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 8.6 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 880 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 8.6 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - YF88008-61NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 880 - 960 Frequency Category : 901 - 941 Gain (Max) (DB) : 8.6 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .61 M  [2 FT ]

Industry Standards


  • Communication Protocol : ISM, LoRaWAN
  • Primary Application : ISM, LoRaWAN

Mechanical Attachment


  • Mounting Type : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 880 - 960
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 8.6
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - YF88008-61NF-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
YF88008-61NF-ND
RF Antennas YF88008-61NF-ND
920MHz Yagi, 3-Element RF Antenna 880MHz ~ 960MHz 8.6dBi N Type Female Bracket Mount

920MHz Yagi, 3-Element RF Antenna 880MHz ~ 960MHz 8.6dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - YF88008-61NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YF88008-61NF
RF Antennas YF88008-61NF
920MHz Yagi, 3-Element RF Antenna 880MHz ~ 960MHz 8.6dBi N Type Female Bracket Mount

920MHz Yagi, 3-Element RF Antenna 880MHz ~ 960MHz 8.6dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number YF88008-61NF YF88008-61NF-ND YF88008-61NF
Product Name Antennas RF Antennas RF Antennas
Applications ISM, LoRaWAN RF Antennas
Pattern Type Directional
Primary Frequency Range 880.0 to 960.0 MHz 920.0 MHz
Gain 6 dB 8.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-5 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108783-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513797-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers