Quectel Wireless Solutions Co., Ltd. RF Antennas YG0043AA

Description
PATCH, GNSS L1, PIN MNT, 15X15
Request a Quote Datasheet
Description
PATCH, GNSS L1, PIN MNT, 15X15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YG0043AA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2958-YG0043AA-ND
RF Antennas 2958-YG0043AA-ND
PATCH, GNSS L1, PIN MNT, 15X15

PATCH, GNSS L1, PIN MNT, 15X15

Buy Now Datasheet
RF Antennas - YG0043AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YG0043AA
RF Antennas YG0043AA
1.561GHz, 1.575GHz, 1.602GHz BeiDou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 3dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz BeiDou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 3dBi Solder Surface Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2958-YG0043AA-ND YG0043AA
Product Name RF Antennas RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers