Quectel Wireless Solutions Co., Ltd. RF Antennas YEGN001Q1A

Description
ANTENNA
Request a Quote Datasheet
Description
ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YEGN001Q1A-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA

ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YEGN001Q1A-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1176.0 to 1582.0 MHz
Gain 0.9900 to 1.19 dB
VSWR 1.16 to 1.46 :1
Unlock Full Specs
to access all available technical data

Similar Products

4G 2dBi Flexible PCB Internal Antenna with 1.13mm Cable (L-10CM) + UFL Connector - ET-LT2FPC-5L10C-U-P5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 2 to 3 dB
Form Factor / Mounting Internal
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers